The TP1.5KE43CA is a bidirectional transient voltage suppression diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient events. It is packaged in a DO-201 axial leaded case with dimensions of 7.20 to 9.50 mm in body diameter and 4.80 to 5.30 mm in lead diameter. The device has a 1500 W peak pulse power capability at a 10/1000 μs waveform, a breakdown voltage range of 40.2 to 44.7 volts, and a clamping voltage of 59.3 volts at 25.6 A peak pulse current. It is qualified to AEC-Q101 Rev D, complies with IEC 61000-4-2 for 30 kV air and 30 kV contact ESD protection, and IEC 61000-4-4 for EFT protection. The diode is halogen-free, RoHS compliant, and features a matte tin lead finish. Operating junction temperature ranges from -55 °C to 175 °C.
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
59.3V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201
59.3V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201
Trans Voltage Suppressor Diode, 1500W, 36.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-201, Product overview: TP1.5KE43CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP1.5KE43CA can be used for catalog matching and distributor lookup.
TVS DIODE 36.8VWM 59.3VC DO201
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP1.5KE43CA | F7616TR-ND | 144-TP1.5KE43CA | TP1.5KE43CA |
| Product Name | Axial Leaded – 1500W > TP1.5KE series | TVS Diodes | 1500W 36.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 59.3 volts | 59.3 volts | 59.3 volts | |
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | |
| Configuration | Single | Single |