Texas Instruments High-Performance Analog TVS Diodes TPD1E6B06DPLT

Description
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
Request a Quote Datasheet
Description
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-TPD1E6B06DPLTCT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-TPD1E6B06DPLTTR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-TPD1E6B06DPLTDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS - TVS - Diodes - TPD1E6B06DPLT - 1271955-TPD1E6B06DPLT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E6B06DPLT
1271955-TPD1E6B06DPLT
TVS - TVS - Diodes - TPD1E6B06DPLT 1271955-TPD1E6B06DPLT
Manufacturer: Texas Instruments Win Source Part Number: 1271955-TPD1E6B06DPL T Packaging: Reel - TR Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 2-XFDFN Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Maximum) Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 50W Power Line Protection: No Family Name: TPD1E6B06 Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Homepage: www.ti.com Manufacturer Package: 2-X2SON (0.6x0.3) Maximum Clamping Voltage: 14V Alternative Parts (Cross-Reference): ESDAVLC6-1BF4; ESD200B1CSP0201XTSA1 ; LXES03TBB1-141; Introduction Date: April 16, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271955-TPD1E6B06DPLT
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 2-XFDFN
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 50W
Power Line Protection: No
Family Name: TPD1E6B06
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 2-X2SON (0.6x0.3)
Maximum Clamping Voltage: 14V
Alternative Parts (Cross-Reference): ESDAVLC6-1BF4; ESD200B1CSP0201XTSA1; LXES03TBB1-141;
Introduction Date: April 16, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 6V 6pF 5A TVS Protection Diode - 144-TPD1E6B06DPLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6V 6pF 5A TVS Protection Diode
144-TPD1E6B06DPLT
SMD 6V 6pF 5A TVS Protection Diode 144-TPD1E6B06DPLT
1-Ch TVS Diode, 6V Breakdown, 6pF, 5A, Bidirectional, 0201 SMD Product overview: TPD1E6B06DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 6pF, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 6pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E6B06DPLT can be used for catalog matching and distributor lookup.

1-Ch TVS Diode, 6V Breakdown, 6pF, 5A, Bidirectional, 0201 SMD Product overview: TPD1E6B06DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 6pF, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 6pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E6B06DPLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E6B06DPLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E6B06DPLT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E6B06DPLT
TVS DIODE 5VWM 14VC 2X2SON

TVS DIODE 5VWM 14VC 2X2SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-TPD1E6B06DPLTCT-ND 1271955-TPD1E6B06DPLT 144-TPD1E6B06DPLT TPD1E6B06DPLT
Product Name TVS Diodes TVS - TVS - Diodes - TPD1E6B06DPLT SMD 6V 6pF 5A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package 0201 (0603 Metric) Tape and Reel 2-X2SON (0.6x0.3)
Peak Pulse Power 50 watts 50 watts 50 watts 50 watts
VC 14 volts 14 volts 14 volts
Unlock Full Specs
to access all available technical data