16V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
16V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
16V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
4-Ch TVS Diode, 5.5V, 1.5pF, ±8kV ESD, SOT-23-6 Product overview: TPD4E001QDBVRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1.5pF, 8kV, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1.5pF, 8kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E001QDBVRQ1 can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 16VC SOT23-6
TVS DIODE 5.5VWM 16VC SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-39344-1-ND | 144-TPD4E001QDBVRQ1 | TPD4E001QDBVRQ1 | TPD4E001QDBVRQ1 |
| Product Name | TVS Diodes | 5.5V 1.5pF 8kV SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT23; SOT-23-6 | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts |
| VC | 16 volts | 16 volts | 16 volts | |
| VBR | 11 volts | 11 volts | 11 volts |