ESD Diode Array, Uni-Dir, 5.5V, 3-Pin SOT-933, SMT Product overview: TPD2EUSB30DRTR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2EUSB30DRTR can be used for catalog matching and distributor lookup.
2-ch 8kV ESD Suppressor Diode Array SOT3
2-ch 8kV ESD Suppressor Diode Array SOT3
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
ESD PROTECTION ARRAY, 2CH, SOT-3, REEL; Clamping Voltage Vc Max:8V; Diode Case Style:SOT; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5.5VWM 8VC SOT9X3
TVS DIODE 5.5VWM 8VC SOT9X3
1A 45W 8V 7V Unidirectional 5.5V SOT(9x3) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD2EUSB30DRTR | 7968357 | 7968357P | 296-25509-6-ND | 33AH5144 | TPD2EUSB30DRTR | TPD2EUSB30DRTR | TPD2EUSB30DRTR |
| Product Name | 5.5V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Esd Protection Array, 2Ch, Sot-3, Reel; Clamping Voltage Vc Max Texas Instruments | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | SOT-933 | Sot-9x3 | SOT-9X3 | SOT23; 3-SMD, SOT-23-3 Variant | SOT | SOT-3 | SOT23; 3-SMD, SOT-23-3 Variant | |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |