The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
21.2V Clamp 71.7A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 12.8VWM 21.2VC DO201
TVS Diodes / ESD Suppressors 15V 1.5kW BI-DIR TP1.5KE AEC-Q101
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP1.5KE15CA | F7634TR-ND | TP1.5KE15CA | TP1.5KE15CA |
| Product Name | Axial Leaded – 1500W > TP1.5KE series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | |||
| VC | 21.2 volts | 21.2 volts | 21.2 volts | |
| VBR | 14.3 to 15.8 volts | 14.3 volts | 14.3 volts | |
| Configuration | Single |