Clamp Ipp Tvs Diode Surface Mount 4-SOP
Clamp Ipp Tvs Diode Surface Mount 4-SOP
Clamp Ipp Tvs Diode Surface Mount 4-SOP
2-Ch TVS Diode Array, 1.5pF, +/-15kV ESD, 5.5V, SOT-23 Product overview: TPD2E001DZDR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, -15kV, 5.5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, -15kV, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E001DZDR can be used for catalog matching and distributor lookup.
11V 5.5V@Max SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5.5VWM 4SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-24770-2-ND | 144-TPD2E001DZDR | TPD2E001DZDR | TPD2E001DZDR | TPD2E001DZDR |
| Product Name | TVS Diodes | 1.5pF -15kV 5.5V SOT-23 TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | TO-253-4, TO-253AA | Tape and Reel | TO-253-4, TO-253AA | SOT143 | 4-SOP |
| VBR | 11 volts | 11 volts | 11 volts | 11 volts |