TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards
59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 36.8VWM 59.3VC DO204AC
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP6KE43A | F6917TR-ND | TP6KE43A |
| Product Name | TP6KE Series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 59.3 volts | 59.3 volts | 59.3 volts |
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts |
| Configuration | Single |