The TP5KP48A is a unidirectional transient voltage suppression diode in a P600 axial package, designed to protect sensitive electronic circuits from voltage transients caused by lightning and other transient events. It has a 5000 W peak pulse power dissipation capability at a 10/1000 μs waveform, with a stand-off voltage of 48.0 V and a clamping voltage of 77.4 V at the peak pulse current of 65.9 A. The diode features a glass passivated chip junction, operates within a junction temperature range of -55 °C to 150 °C, and meets AEC-Q101 automotive qualification standards. It complies with IEC 61000-4-2 for ESD protection up to 30 kV (air) and 30 kV (contact), and IEC 61000-4-4 for EFT protection. The device is RoHS compliant with lead-free matte tin plating and is rated for reflow soldering up to 260 °C for 10 seconds.
The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Trans Voltage Suppressor Diode, 5000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TP5KP48A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP5KP48A can be used for catalog matching and distributor lookup.
77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600
77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600
TVS DIODE 48VWM 77.4VC P600
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP5KP48A | 144-TP5KP48A | F7671CT-ND | TP5KP48A |
| Product Name | Axial Leaded – 5000W > TP5KP series | 5000W 48V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 77.4 volts | 77.4 volts | 77.4 volts | |
| VBR | 53.3 to 58.9 volts | 53.3 volts | 53.3 volts | |
| Configuration | Single | Single |