Clamp Ipp Tvs Diode Surface Mount SOT-5
Clamp Ipp Tvs Diode Surface Mount SOT-5
Clamp Ipp Tvs Diode Surface Mount SOT-5
5.5V Uni-Dir Diode Array, 5-Pin SOT-553 ESD Suppressor Product overview: TPD2E001IDRLRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E001IDRLRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111158-TPD2E001IDRL
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive, Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Family Name: TPD2E001-Q1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-SOT
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 11V
Alternative Parts (Cross-Reference): MAX3202EEBS; MAX3202EEBS+T; PLR0522-LF-T7; CDA4S14-G;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
TVS DIODE 5.5VWM SOT5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-29985-6-ND | 144-TPD2E001IDRLRQ1 | 1111158-TPD2E001IDRLRQ1 | TPD2E001IDRLRQ1 | TPD2E001IDRLRQ1 |
| Product Name | TVS Diodes | 5.5V TVS Protection Diode | TVS - TVS - Diodes - TPD2E001IDRLRQ1 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT-553 | SOT-553 | 5-SOT | SOT-553 | SOT-5 |
| VBR | 11 volts | 11 volts | 11 volts | 11 volts | |
| Tj | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |