The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
37.5V Clamp 40.5A Ipp Tvs Diode Through Hole DO-201
TVS Diodes / ESD Suppressors 27V 1.5kW UNI-DIR TP1.5KE AEC-Q101
TVS DIODE 23.1VWM 37.5VC DO201
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP1.5KE27A | F7607TR-ND | TP1.5KE27A | TP1.5KE27A |
| Product Name | Axial Leaded – 1500W > TP1.5KE series | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |||
| VC | 37.5 volts | 37.5 volts | 37.5 volts | |
| VBR | 25.7 to 28.4 volts | 25.7 volts | 25.7 volts | |
| Configuration | Single |