Clamp Ipp Tvs Diode Surface Mount 4-DSLGA
2-channel ESD protection array for AC signal data interface 4-DSLGA -40 to 85 Product overview: TPD2E007YFMRG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E007YFMRG4 can be used for catalog matching and distributor lookup.
TVS DIODE 13VWM 4DSLGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-24599-2-ND | 144-TPD2E007YFMRG4 | TPD2E007YFMRG4 | TPD2E007YFMRG4 |
| Product Name | TVS Diodes | Dual TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | 4-XFLGA, DSLGA | Tape and Reel | 4-DSLGA | 4-XFLGA, DSLGA |
| VBR | 14 volts | 14 volts | 14 volts |