The Littelfuse TP5KP28CA is a bi-directional TVS diode designed to protect sensitive electronic equipment from voltage transients, such as those caused by lightning. It features a reverse standoff voltage of 28V and a maximum clamping voltage of 45.4V. The diode is housed in a P600 package and has a peak pulse power dissipation capability of 5 kW at a 10/1000µs waveform. It operates within a temperature range of -55°C to 150°C and is RoHS compliant. The device is suitable for applications in telecom, computer, industrial, and consumer electronics, providing reliable protection for I/O interfaces and vulnerable circuits.
The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Trans Voltage Suppressor Diode, 5000W, 28V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: TP5KP28CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP5KP28CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006381-TP5KP28CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 112.3A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
45.4V Clamp 112.3A Ipp Tvs Diode Through Hole P600
45.4V Clamp 112.3A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors 28V 5kW BI-DIR TP5KP AEC-Q101
TVS DIODE 28VWM 45.4VC P600
TVS DIODE, BIDIR, 28V, P600; Product Range:TP5KP Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP5KP28CA | 144-TP5KP28CA | 1006381-TP5KP28CA | F7666TR-ND | TP5KP28CA | TP5KP28CA | 27AK1640 |
| Product Name | Axial Leaded – 5000W > TP5KP series | 5000W 28V TVS Protection Diode | TVS - TVS - Diodes - TP5KP28CA | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 28V, P600; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | |||
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts | ||
| Configuration | Single | Single | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |