Vishay Precision Group TVS Protection Diode TPC20CAHM3/H

Description
TVS DIODE 17.1VWM 27.7VC TO277A Product overview: TPC20CAHM3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC20CAHM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 17.1VWM 27.7VC TO277A Product overview: TPC20CAHM3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC20CAHM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-TPC20CAHM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPC20CAHM3/H
TVS Protection Diode 144-TPC20CAHM3/H
TVS DIODE 17.1VWM 27.7VC TO277A Product overview: TPC20CAHM3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC20CAHM3/H can be used for catalog matching and distributor lookup.

TVS DIODE 17.1VWM 27.7VC TO277A Product overview: TPC20CAHM3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC20CAHM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-TPC20CAHM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
TVS Diodes - 112-TPC20CAHM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
TVS Diodes - 112-TPC20CAHM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPC20CAHM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPC20CAHM3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPC20CAHM3/H
TVS DIODE 17.1VWM 27.7VC TO277A

TVS DIODE 17.1VWM 27.7VC TO277A

Supplier's Site
Tvs Diode, Aec-Q101, 1.5Kw, 17.1V, To277A; Product Range Vishay - 81Y8803 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 1.5Kw, 17.1V, To277A; Product Range Vishay
81Y8803
Tvs Diode, Aec-Q101, 1.5Kw, 17.1V, To277A; Product Range Vishay 81Y8803
TVS DIODE, AEC-Q101, 1.5KW, 17.1V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:17.1V; Clamping Voltage Max:27.7V; Diode Case Style:TO-277A; No. of Pins:3Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 1.5KW, 17.1V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:17.1V; Clamping Voltage Max:27.7V; Diode Case Style:TO-277A; No. of Pins:3Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPC20CAHM3/H 112-TPC20CAHM3/HCT-ND TPC20CAHM3/H 81Y8803
Product Name TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 1.5Kw, 17.1V, To277A; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) TO-277, 3-PowerDFN TO-277A (SMPC) TO-277A
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data