Texas Instruments High-Performance Analog TVS - TVS - Diodes - TPD1E1B04DPYT TPD1E1B04DPYT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937234-TPD1E1B04DPYT Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TPD1E1B04 Categories: Circuit Protection Case / Package: 2-X1SON (1x.60) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-46892-2, 296-46892-1, 296-46892-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937234-TPD1E1B04DPYT Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TPD1E1B04 Categories: Circuit Protection Case / Package: 2-X1SON (1x.60) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-46892-2, 296-46892-1, 296-46892-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPD1E1B04DPYT - 937234-TPD1E1B04DPYT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E1B04DPYT
937234-TPD1E1B04DPYT
TVS - TVS - Diodes - TPD1E1B04DPYT 937234-TPD1E1B04DPYT
Manufacturer: Texas Instruments Win Source Part Number: 937234-TPD1E1B04DPYT Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TPD1E1B04 Categories: Circuit Protection Case / Package: 2-X1SON (1x.60) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-46892-2, 296-46892-1, 296-46892-6

Manufacturer: Texas Instruments
Win Source Part Number: 937234-TPD1E1B04DPYT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPD1E1B04
Categories: Circuit Protection
Case / Package: 2-X1SON (1x.60)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-46892-2, 296-46892-1, 296-46892-6

Buy Now Datasheet
TVS Diodes - 296-46892-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-46892-1-ND
TVS Diodes 296-46892-1-ND
8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-46892-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-46892-2-ND
TVS Diodes 296-46892-2-ND
8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-46892-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-46892-6-ND
TVS Diodes 296-46892-6-ND
8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
3.6V 6.3V TVS Protection Diode - 144-TPD1E1B04DPYT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 6.3V TVS Protection Diode
144-TPD1E1B04DPYT
3.6V 6.3V TVS Protection Diode 144-TPD1E1B04DPYT
1-Ch BIDIR TVS Diode, 3.6V, 6.3V Clamp, 125C Product overview: TPD1E1B04DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 6.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 6.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E1B04DPYT can be used for catalog matching and distributor lookup.

1-Ch BIDIR TVS Diode, 3.6V, 6.3V Clamp, 125C Product overview: TPD1E1B04DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 6.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 6.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E1B04DPYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E1B04DPYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E1B04DPYT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E1B04DPYT
TVS DIODE 3.6VWM 8.5VC 2X1SON

TVS DIODE 3.6VWM 8.5VC 2X1SON

Supplier's Site
TVS Diodes TPD1E1B04DPYT
TVS DIODE 3.6VWM 8.5VC 2X1SON

TVS DIODE 3.6VWM 8.5VC 2X1SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 937234-TPD1E1B04DPYT 296-46892-1-ND 144-TPD1E1B04DPYT TPD1E1B04DPYT TPD1E1B04DPYT
Product Name TVS - TVS - Diodes - TPD1E1B04DPYT TVS Diodes 3.6V 6.3V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package 2-X1SON (1x.60) 0402 (1006 Metric) 2-X1SON (1x.60) 0402 (1006 Metric)
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration Single Single
Peak Pulse Power 50 watts 50 watts 50 watts
VC 8.5 volts 8.5 volts 8.5 volts
Unlock Full Specs
to access all available technical data