Texas Instruments High-Performance Analog TVS Diodes TPD2E2U06QDCKRQ1

Description
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
Request a Quote Datasheet
Description
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-44302-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44302-6-ND
TVS Diodes 296-44302-6-ND
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

Buy Now Datasheet
TVS Diodes - 296-44302-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44302-2-ND
TVS Diodes 296-44302-2-ND
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

Buy Now Datasheet
TVS Diodes - 296-44302-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44302-1-ND
TVS Diodes 296-44302-1-ND
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3

Buy Now Datasheet
Automotive Dual TVS Protection Diode - 144-TPD2E2U06QDCKRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual TVS Protection Diode
144-TPD2E2U06QDCKRQ1
Automotive Dual TVS Protection Diode 144-TPD2E2U06QDCKRQ1
Automotive dual-channel high-speed ESD protection device 3-SC70 -40 to 125 Product overview: TPD2E2U06QDCKRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E2U06QDCKRQ1 can be used for catalog matching and distributor lookup.

Automotive dual-channel high-speed ESD protection device 3-SC70 -40 to 125 Product overview: TPD2E2U06QDCKRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E2U06QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPD2E2U06QDCKRQ1 - 846094-TPD2E2U06QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD2E2U06QDCKRQ1
846094-TPD2E2U06QDCKRQ1
TVS - TVS - Diodes - TPD2E2U06QDCKRQ1 846094-TPD2E2U06QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 846094-TPD2E2U06QDCK RQ1 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: TPD2E2U06 Categories: Circuit Protection Case / Package: SC-70-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-44302-2, -296-44302-1-ND, TPD2E2U06QDCKRQ1-ND, 296-44302-1, -296-44302-1, 296-44302-6

Manufacturer: Texas Instruments
Win Source Part Number: 846094-TPD2E2U06QDCKRQ1
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPD2E2U06
Categories: Circuit Protection
Case / Package: SC-70-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-44302-2, -296-44302-1-ND, TPD2E2U06QDCKRQ1-ND, 296-44302-1, -296-44302-1, 296-44302-6

Buy Now Datasheet
TVS DIODE 5.5VWM 12.4VC SC70-3

TVS DIODE 5.5VWM 12.4VC SC70-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD2E2U06QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD2E2U06QDCKRQ1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD2E2U06QDCKRQ1
TVS DIODE 5.5VWM 12.4VC SC70-3

TVS DIODE 5.5VWM 12.4VC SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-44302-6-ND 144-TPD2E2U06QDCKRQ1 846094-TPD2E2U06QDCKRQ1 TPD2E2U06QDCKRQ1 TPD2E2U06QDCKRQ1
Product Name TVS Diodes Automotive Dual TVS Protection Diode TVS - TVS - Diodes - TPD2E2U06QDCKRQ1 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT323; SC-70, SOT-323 SC-70-3 SOT323; SC-70, SOT-323 SC-70-3
Peak Pulse Power 75 watts 75 watts 75 watts
VC 12.4 volts 12.4 volts 12.4 volts
VBR 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data