37.5V Clamp 40A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Trans Voltage Suppressor Diode, Product overview: TPC27CAHM3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC27CAHM3/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 989096-TPC27CAHM3/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®, eSMP®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23.1V
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 37.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 40A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TPC27CAHM3/HGIDKR,TP
Base Product Number: TPC27
TVS DIODE 23.1VWM 37.5VC TO277A
TVS Diodes / ESD Suppressors 1500W 25.7-28.4Vbr AEC-Q101 Qualified
TVS DIODE 23.1VWM 37.5VC TO277A
TVS DIODE, AEC-Q101, 1.5KW, 23.1V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC27CAHM3/HGITR-ND | 144-TPC27CAHM3/H | 989096-TPC27CAHM3/H | TPC27CAHM3/H | TPC27CAHM3/H | TPC27CAHM3/H | 81Y8809 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 1.5Kw, 23.1V, To277A; Product Range Vishay |
| Configuration | Single | Single | |||||
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | TO-277A-3 | TO-277A (SMPC) | TO-277A | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 37.5 volts | 37.5 volts | 37.5 volts | 37.5 volts | |||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts |