Win Source Part Number: 1114898-TPD4E001DPKT
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Ethernet
Standard Package: 250
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 11V
Power - Peak Pulse: 100W
Power Line Protection: Yes
Package / Case: 6-UFDFN
Supplier Device Package: 6-USON (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: TEXTISTPD4E001DPKT,2
Base Product Number: TPD4E001
ESD Sup / TVS Diodes, TPD4E001DPKT
ESD Sup / TVS Diodes, TPD4E001DPKT
ESD Sup / TVS Diodes, TPD4E001DPKT
4-Ch ESD Protection Array, 1.5pF, 5.5V, LVDS/USB/Ethernet Product overview: TPD4E001DPKT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E001DPKT can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 6-USON (1.6x1.6)
Clamp Ipp Tvs Diode Surface Mount 6-USON (1.6x1.6)
Clamp Ipp Tvs Diode Surface Mount 6-USON (1.6x1.6)
TVS DIODE 5.5VWM 6USON
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1114898-TPD4E001DPKT | 2683645P | 144-TPD4E001DPKT | 296-32461-6-ND | TPD4E001DPKT | TPD4E001DPKT |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 1.5pF 5.5V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 6-UFDFN | USON | Tape and Reel | 6-UFDFN | 6-UFDFN | 6-USON (1.6x1.6) |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | 100 watts | |
| VBR | 11 volts | 11 volts | 11 volts | 11 volts | ||
| Tj | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Diode Type | Transient Voltage Suppressor Diodes |