2-Ch TVS Diode Array, 5.5V, 0.9pF, 8V Clamp, SOT, Unidirectional Product overview: TPD2E009DRTR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 0.9pF, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 0.9pF, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E009DRTR can be used for catalog matching and distributor lookup.
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
TVS DIODE 5.5VWM 8VC SOT9X3
TVS DIODE 5.5VWM 8VC SOT9X3
ESD PROTECTION ARRAY, 2CH, SOT-3; Clamping Voltage Vc Max:8V; Diode Case Style:SOT; No. of Pins:3Pins; Operating Voltage:5.5V; Power Dissipation Pd:45W; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-TPD2E009DRTR | 296-25410-2-ND | TPD2E009DRTR | TPD2E009DRTR | 29AH8045 |
| Product Name | 5.5V 0.9pF 8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Esd Protection Array, 2Ch, Sot-3; Clamping Voltage Vc Max Texas Instruments |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT23; 3-SMD, SOT-23-3 Variant | SOT-3 | SOT23; 3-SMD, SOT-23-3 Variant | SOT |
| Peak Pulse Power | 45 watts | 45 watts | 45 watts | 45 watts | |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |