12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
Win Source Part Number: 967412-TPD2E2U06DCKR
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Ethernet, USB 2.0
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 12.4V (Typ)
Power - Peak Pulse: 75W
Power Line Protection: No
Capacitance @ Frequency: 1.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5.5A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-TPD2E2U06DCKRCT,
Base Product Number: TPD2E2U06
Dual-channel high-speed ESD protection 3-SC70 -40 to 125 Product overview: TPD2E2U06DCKR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E2U06DCKR can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 12.4VC SC70-3
TVS DIODE 5.5VWM 12.4VC SC70-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-TPD2E2U06DCKRDKR-ND | 967412-TPD2E2U06DCKR | 144-TPD2E2U06DCKR | TPD2E2U06DCKR | TPD2E2U06DCKR |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Dual TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SC-70-3 | SOT323; SC-70, SOT-323 | |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | 75 watts | |
| VC | 12.4 volts | 12.4 volts | 12.4 volts | 12.4 volts | |
| VBR | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |