Littelfuse, Inc. Axial Leaded – 5000W > TP5KP series TP5KP33A

Description
The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Leaded – 5000W > TP5KP series - TP5KP33A - Littelfuse, Inc.
Rosemont, IL, United States
Axial Leaded – 5000W > TP5KP series
TP5KP33A
Axial Leaded – 5000W > TP5KP series TP5KP33A
The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1100718-TP5KP33A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1100718-TP5KP33A
Circuit Protection - TVS - Diodes 1100718-TP5KP33A
Win Source Part Number: 1100718-TP5KP33A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TP5KP Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: Automotive Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 95.7A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -TP5KP33A,1294-TP5KP 33A,F7623CT,F7623TR

Win Source Part Number: 1100718-TP5KP33A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TP5KP
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 95.7A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -TP5KP33A,1294-TP5KP33A,F7623CT,F7623TR

Buy Now Datasheet
5000W 33V TVS Protection Diode - 144-TP5KP33A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000W 33V TVS Protection Diode
144-TP5KP33A
5000W 33V TVS Protection Diode 144-TP5KP33A
Trans Voltage Suppressor Diode, 5000W, 33V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TP5KP33A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP5KP33A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5000W, 33V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TP5KP33A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP5KP33A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7623TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7623TR-ND
TVS Diodes F7623TR-ND
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 1294-TP5KP33A-CHP - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TP5KP33A
TVS Diodes / ESD Suppressors TP5KP33A
TVS Diodes / ESD Suppressors 33V 5kW UNI-DIR TP5KP AEC-Q101

TVS Diodes / ESD Suppressors 33V 5kW UNI-DIR TP5KP AEC-Q101

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TP5KP33A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TP5KP33A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TP5KP33A
TVS DIODE 33VWM 53.3VC P600

TVS DIODE 33VWM 53.3VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TP5KP33A 1100718-TP5KP33A 144-TP5KP33A F7623TR-ND TP5KP33A TP5KP33A
Product Name Axial Leaded – 5000W > TP5KP series Circuit Protection - TVS - Diodes 5000W 33V TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 53.3 volts 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts
Package P600, Axial P600, Axial P600-2 P600
Unlock Full Specs
to access all available technical data