Dual 1.5-pF, 5.5-V, ±8-kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 6-SON -40 to 85 Product overview: TPD2E001DRST-NM from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E001DRST-NM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271957-TPD2E001DRST
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WDFN Exposed Pad
Applications: Ethernet
Mounting: SMD
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Power Line Protection: Yes
Family Name: TPD2E001DRST-NM
Categories: Circuit Protection
Minimum Breakdown Voltage: 11V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON-EP (3x3)
Alternative Parts (Cross-Reference): MAX3202EETT+; MAX3202EETT; MAX3202EETT-T;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
TVS DIODE 5.5VWM 6SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD2E001DRST-NM | 1271957-TPD2E001DRST-NM | TPD2E001DRST-NM | 296-29887-2-ND | TPD2E001DRST-NM | TPD2E001DRST-NM |
| Product Name | Dual TVS Protection Diode | TVS - TVS - Diodes - TPD2E001DRST-NM | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-SON (3x3) | ||
| Diode Type | Transient Voltage Suppressor Diodes |