Texas Instruments Standard Linear and Logic 5.5V 1.5pF TVS Protection Diode TPD3E001DRLR

Description
3-Ch TVS Diode Array, 5.5V, 1.5pF, SOT-553 Product overview: TPD3E001DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD3E001DRLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch TVS Diode Array, 5.5V, 1.5pF, SOT-553 Product overview: TPD3E001DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD3E001DRLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 1.5pF TVS Protection Diode
144-TPD3E001DRLR
5.5V 1.5pF TVS Protection Diode 144-TPD3E001DRLR
3-Ch TVS Diode Array, 5.5V, 1.5pF, SOT-553 Product overview: TPD3E001DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD3E001DRLR can be used for catalog matching and distributor lookup.

3-Ch TVS Diode Array, 5.5V, 1.5pF, SOT-553 Product overview: TPD3E001DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 1.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 1.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD3E001DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 296-21885-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-21885-1-ND
TVS Diodes 296-21885-1-ND
Clamp Ipp Tvs Diode Surface Mount SOT-5

Clamp Ipp Tvs Diode Surface Mount SOT-5

Buy Now Datasheet
TVS Diodes - 296-21885-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-21885-2-ND
TVS Diodes 296-21885-2-ND
Clamp Ipp Tvs Diode Surface Mount SOT-5

Clamp Ipp Tvs Diode Surface Mount SOT-5

Buy Now Datasheet
TVS Diodes - 296-21885-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-21885-6-ND
TVS Diodes 296-21885-6-ND
Clamp Ipp Tvs Diode Surface Mount SOT-5

Clamp Ipp Tvs Diode Surface Mount SOT-5

Buy Now Datasheet
TVS Diodes TPD3E001DRLR
TVS DIODE 5.5VWM SOT5

TVS DIODE 5.5VWM SOT5

Supplier's Site Datasheet
Ic, Esd Protection Array, 3Ch, 5Sot,reel; Clamping Voltage Vc Max Texas Instruments - 33AH5151 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Esd Protection Array, 3Ch, 5Sot,reel; Clamping Voltage Vc Max Texas Instruments
33AH5151
Ic, Esd Protection Array, 3Ch, 5Sot,reel; Clamping Voltage Vc Max Texas Instruments 33AH5151
IC, ESD PROTECTION ARRAY, 3CH, 5SOT,REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT; No. of Pins:5Pins; Operating Voltage:950mV; Power Dissipation Pd:-; Product Range:TPD3E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

IC, ESD PROTECTION ARRAY, 3CH, 5SOT,REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT; No. of Pins:5Pins; Operating Voltage:950mV; Power Dissipation Pd:-; Product Range:TPD3E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Ic, Esd Protection Array, 3Ch, 5Sot,reel; Clamping Voltage Vc Max Texas Instruments - 33AH5150 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Esd Protection Array, 3Ch, 5Sot,reel; Clamping Voltage Vc Max Texas Instruments
33AH5150
Ic, Esd Protection Array, 3Ch, 5Sot,reel; Clamping Voltage Vc Max Texas Instruments 33AH5150
IC, ESD PROTECTION ARRAY, 3CH, 5SOT,REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT; No. of Pins:5Pins; Operating Voltage:950mV; Power Dissipation Pd:-; Product Range:TPD3E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

IC, ESD PROTECTION ARRAY, 3CH, 5SOT,REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT; No. of Pins:5Pins; Operating Voltage:950mV; Power Dissipation Pd:-; Product Range:TPD3E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD3E001DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD3E001DRLR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD3E001DRLR
TVS DIODE 5.5VWM SOT5

TVS DIODE 5.5VWM SOT5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD3E001DRLR 296-21885-1-ND TPD3E001DRLR 33AH5151 TPD3E001DRLR
Product Name 5.5V 1.5pF TVS Protection Diode TVS Diodes TVS Diodes Ic, Esd Protection Array, 3Ch, 5Sot,reel; Clamping Voltage Vc Max Texas Instruments Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT-553 SOT-553 SOT SOT-5
Peak Pulse Power 90 watts 90 watts 90 watts 90 watts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8231707P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details