Clamp Ipp Tvs Diode Surface Mount SC-70-6
Clamp Ipp Tvs Diode Surface Mount SC-70-6
Clamp Ipp Tvs Diode Surface Mount SC-70-6
4-Ch TVS Diode Array, 1.5pF, ESD Protection, 5.5A, SC-70 Product overview: TPD4E001DCKR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 5.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 5.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E001DCKR can be used for catalog matching and distributor lookup.
ESD PROTECTION ARRAY, 25V, SC-70-6; Clamping Voltage Vc Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:100W; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
TVS DIODE 5.5VWM SC70-6
TVS Diodes / ESD Suppressors Low-Cap 4Ch +/-15kV ESD Prot Array
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-28779-6-ND | 144-TPD4E001DCKR | 28AH5686 | TPD4E001DCKR | TPD4E001DCKR | TPD4E001DCKR |
| Product Name | TVS Diodes | 1.5pF 5.5A TVS Protection Diode | Esd Protection Array, 25V, Sc-70-6; Clamping Voltage Vc Max Texas Instruments | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | SC-70 | SC-70-6 | SC70-6 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | ||
| VBR | 11 volts | 11 volts | 11 volts |