TVS 5KW AECQ-101 TR13 ROHS
TVS 5KW AECQ-101 TR13 ROHS
TVS 5KW AECQ-101 TR13 ROHS
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-TP5.0SMDJ250CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 406 volts |