Trans Voltage Suppressor Diode, 35W, 5.5V V(RWM), Bidirectional, 2 Element, Silicon
Manufacturer: Texas Instruments
Win Source Part Number: 712689-TPD2E1B06DRLR
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power - Peak Pulse: 35W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: TPD2E1B06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.5V (Maximum)
Voltage - Breakdown (Minimum): 7V
Voltage - Clamping (Maximum) at Ipp: 15V
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
2-channel System-level ESD protection device for USB interfaces 6-SOT-5X3 -40 to 125 Product overview: TPD2E1B06DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E1B06DRLR can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 15VC 6SOT
2.5A@(8/20us) 35W 15V 7V 5.5V SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5.5VWM 15VC 6SOT
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPD2E1B06DRLR | 712689-TPD2E1B06DRLR | 296-37298-2-ND | 144-TPD2E1B06DRLR | TPD2E1B06DRLR | TPD2E1B06DRLR | TPD2E1B06DRLR |
| Product Name | TVS - TVS - Diodes - TPD2E1B06DRLR | TVS Diodes | Dual TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Peak Pulse Power | 35 watts | 35 watts | 35 watts | 35 watts | 35 watts | 35 watts | |
| VC | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | ||
| VBR | 7 volts | 7 volts | 7 volts | 7 volts | 7 volts | ||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |