4-Ch TVS Diode Array, 1.5pF, 5.5V, ESD Protection, SON Product overview: TPD4E001DRSR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E001DRSR can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 100W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
Clamp Ipp Tvs Diode Surface Mount 6-SON (3x3)
ESD PROTECT, DIODEARRAY, 4CH, 6SON; Clamping Voltage Vc Max:-; Diode Case Style:SON; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:100W; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5.5VWM 6SON
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD4E001DRSR | TPD4E001DRSR | 296-22852-1-ND | 27AJ0323 | TPD4E001DRSR | TPD4E001DRSR |
| Product Name | 1.5pF 5.5V TVS Protection Diode | TVS Diodes | Esd Protect, Diodearray, 4Ch, 6Son; Clamping Voltage Vc Max Texas Instruments | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | 6-WDFN Exposed Pad | SON | 6-WDFN Exposed Pad | 6-SON (3x3) | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts |