25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE, AEC-Q101, 1.5KW, 15.3V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW,15.3V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 1500W 17.1-18.9Vbr AEC-Q101 Qualified
TVS DIODE 15.3VWM 25.2VC TO277A
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC18CAHM3/HGITR-ND | 81Y8801 | 80Y9747 | TPC18CAHM3/H | TPC18CAHM3/H |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, 1.5Kw, 15.3V, To277A; Product Range Vishay | Tvs Diode, 1.5Kw,15.3V, To277A; Product Range Vishay | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | TO-277, 3-PowerDFN | TO-277A | TO-277A | TO-277A-3 | TO-277A (SMPC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 25.2 volts | 25.2 volts | 25.2 volts | ||
| VBR | 17.1 volts | 17.1 to ? volts | 17.1 volts |