Texas Instruments High-Performance Analog TVS Diodes TPD1E10B09QDPYRQ1

Description
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Request a Quote Datasheet
Description
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-45328-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-45328-6-ND
TVS Diodes 296-45328-6-ND
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-45328-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-45328-2-ND
TVS Diodes 296-45328-2-ND
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-45328-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-45328-1-ND
TVS Diodes 296-45328-1-ND
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
Automotive 10pF TVS Protection Diode - 144-TPD1E10B09QDPYRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10pF TVS Protection Diode
144-TPD1E10B09QDPYRQ1
Automotive 10pF TVS Protection Diode 144-TPD1E10B09QDPYRQ1
Automotive 1-channel ESD in 0402 package with 10pF capacitance and 9-V breakdown 2-X1SON -40 to 125 Product overview: TPD1E10B09QDPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 10pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09QDPYRQ 1 can be used for catalog matching and distributor lookup.

Automotive 1-channel ESD in 0402 package with 10pF capacitance and 9-V breakdown 2-X1SON -40 to 125 Product overview: TPD1E10B09QDPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 10pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09QDPYRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E10B09QDPYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E10B09QDPYRQ1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E10B09QDPYRQ1
TVS DIODE 9VWM 14VC 2X1SON

TVS DIODE 9VWM 14VC 2X1SON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-45328-6-ND 144-TPD1E10B09QDPYRQ1 TPD1E10B09QDPYRQ1
Product Name TVS Diodes Automotive 10pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) 2-X1SON (1x.60)
Peak Pulse Power 90 watts 90 watts
VC 14 volts 14 volts
Unlock Full Specs
to access all available technical data