Trans Voltage Suppressor Diode, Product overview: TPC36CAHM3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC36CAHM3/H can be used for catalog matching and distributor lookup.
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 30.8VWM 49.9VC TO277A
TVS Diodes / ESD Suppressors 1500W 34.2-37.8Vbr AEC-Q101 Qualified
TVS DIODE, AEC-Q101, 1.5KW, 30.8V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW,30.8V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPC36CAHM3/H | TPC36CAHM3/HGIDKR-ND | TPC36CAHM3/H | TPC36CAHM3/H | 81Y8815 | 80Y9754 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, 1.5Kw, 30.8V, To277A; Product Range Vishay | Tvs Diode, 1.5Kw,30.8V, To277A; Product Range Vishay |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | TO-277A-3 | TO-277A | TO-277A | |
| Peak Pulse Power | 1500 watts | 1500 watts |