Vishay Precision Group Circuit Protection - TVS - Diodes TPC33CAHM3/H

Description
Win Source Part Number: 1084050-TPC33CAHM3/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR®, eSMP® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 1,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28.2V Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 45.7V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 32.8A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Temperature Range - Operating: -65°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): 1.5KE33CA; 1.5SMC33CA; 1.5KE33CA-T; 1V5KE33CA; TPSMC33CA; 1.5KE33CA-TPTPC33CAH M3H; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: TPC33CAHM3/HGITR,TPC 33CAHM3/HGIDKR,TPC33 CAHM3/HGICT Base Product Number: TPC33
Request a Quote Datasheet
Description
Win Source Part Number: 1084050-TPC33CAHM3/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR®, eSMP® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 1,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28.2V Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 45.7V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 32.8A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Temperature Range - Operating: -65°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): 1.5KE33CA; 1.5SMC33CA; 1.5KE33CA-T; 1V5KE33CA; TPSMC33CA; 1.5KE33CA-TPTPC33CAH M3H; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: TPC33CAHM3/HGITR,TPC 33CAHM3/HGIDKR,TPC33 CAHM3/HGICT Base Product Number: TPC33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1084050-TPC33CAHM3/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1084050-TPC33CAHM3/H
Circuit Protection - TVS - Diodes 1084050-TPC33CAHM3/H
Win Source Part Number: 1084050-TPC33CAHM3/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR®, eSMP® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 1,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28.2V Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 45.7V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 32.8A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Temperature Range - Operating: -65°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): 1.5KE33CA; 1.5SMC33CA; 1.5KE33CA-T; 1V5KE33CA; TPSMC33CA; 1.5KE33CA-TPTPC33CAH M3H; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: TPC33CAHM3/HGITR,TPC 33CAHM3/HGIDKR,TPC33 CAHM3/HGICT Base Product Number: TPC33

Win Source Part Number: 1084050-TPC33CAHM3/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®, eSMP®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 32.8A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 1.5KE33CA; 1.5SMC33CA; 1.5KE33CA-T; 1V5KE33CA; TPSMC33CA; 1.5KE33CA-TPTPC33CAHM3H;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TPC33CAHM3/HGITR,TPC33CAHM3/HGIDKR,TPC33CAHM3/HGICT
Base Product Number: TPC33

Buy Now Datasheet
TVS Protection Diode - 144-TPC33CAHM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPC33CAHM3/H
TVS Protection Diode 144-TPC33CAHM3/H
Trans Voltage Suppressor Diode, Product overview: TPC33CAHM3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC33CAHM3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: TPC33CAHM3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC33CAHM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - TPC33CAHM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
TVS Diodes - TPC33CAHM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
TVS Diodes - TPC33CAHM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPC33CAHM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPC33CAHM3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPC33CAHM3/H
TVS DIODE 28.2VWM 45.7VC TO277A

TVS DIODE 28.2VWM 45.7VC TO277A

Supplier's Site
Tvs Diode, Aec-Q101, 1.5Kw, 28.2V, To277A; Product Range Vishay - 81Y8813 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 1.5Kw, 28.2V, To277A; Product Range Vishay
81Y8813
Tvs Diode, Aec-Q101, 1.5Kw, 28.2V, To277A; Product Range Vishay 81Y8813
TVS DIODE, AEC-Q101, 1.5KW, 28.2V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:TO-277A; No. of Pins:3Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 1.5KW, 28.2V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:TO-277A; No. of Pins:3Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPC33CAHM3/H
TVS Diodes / ESD Suppressors TPC33CAHM3/H
TVS Diodes / ESD Suppressors 1500W 31.4-34.7Vbr AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 1500W 31.4-34.7Vbr AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1084050-TPC33CAHM3/H 144-TPC33CAHM3/H TPC33CAHM3/HGITR-ND TPC33CAHM3/H 81Y8813 TPC33CAHM3/H
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 1.5Kw, 28.2V, To277A; Product Range Vishay TVS Diodes / ESD Suppressors
Package TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277A (SMPC) TO-277A TO-277A-3
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 45.7 volts 45.7 volts 45.7 volts
VBR 31.4 volts 31.4 volts 31.4 volts
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data