The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
41.4V Clamp 36.7A Ipp Tvs Diode Through Hole DO-201
41.4V Clamp 36.7A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 25.6VWM 41.4VC DO201
TVS DIODE 25.6VWM 41.4VC DO201
TVS Diodes / ESD Suppressors 30V 1.5kW BI-DIR TP1.5KE AEC-Q101
TVS DIODE, BIDIR, 25.6V, DO-201; Product Range:TP1.5KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP1.5KE30CA | F7610TR-ND | TP1.5KE30CA | TP1.5KE30CA | TP1.5KE30CA | 27AK1638 |
| Product Name | Axial Leaded – 1500W > TP1.5KE series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Bidir, 25.6V, Do-201; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | ||
| VBR | 28.5 to 31.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | |
| Configuration | Single | |||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201-2 (1.5KE) | DO-201; DO-201 |