Texas Instruments High-Performance Analog 3.6V 6.3V 50W TVS Protection Diode TPD1E1B04DPYR

Description
TVS Diode, 1-Ch, Bidirectional, 3.6V, 6.3V Clamp, 50W Product overview: TPD1E1B04DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 6.3V, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 6.3V, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E1B04DPYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 1-Ch, Bidirectional, 3.6V, 6.3V Clamp, 50W Product overview: TPD1E1B04DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 6.3V, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 6.3V, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E1B04DPYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 6.3V 50W TVS Protection Diode - 144-TPD1E1B04DPYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 6.3V 50W TVS Protection Diode
144-TPD1E1B04DPYR
3.6V 6.3V 50W TVS Protection Diode 144-TPD1E1B04DPYR
TVS Diode, 1-Ch, Bidirectional, 3.6V, 6.3V Clamp, 50W Product overview: TPD1E1B04DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 6.3V, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 6.3V, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E1B04DPYR can be used for catalog matching and distributor lookup.

TVS Diode, 1-Ch, Bidirectional, 3.6V, 6.3V Clamp, 50W Product overview: TPD1E1B04DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 6.3V, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 6.3V, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E1B04DPYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 296-47364-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47364-6-ND
TVS Diodes 296-47364-6-ND
8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-47364-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47364-2-ND
TVS Diodes 296-47364-2-ND
8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-47364-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47364-1-ND
TVS Diodes 296-47364-1-ND
8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.5V (Typ) Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS - TVS - Diodes - TPD1E1B04DPYR - 800980-TPD1E1B04DPYR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E1B04DPYR
800980-TPD1E1B04DPYR
TVS - TVS - Diodes - TPD1E1B04DPYR 800980-TPD1E1B04DPYR
Manufacturer: Texas Instruments Win Source Part Number: 800980-TPD1E1B04DPYR Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.6V (Maximum) Voltage - Breakdown (Min): 6.4V (Typ) Current - Peak Pulse (10/1000μs): 6.3A (8/20μs) Power - Peak Pulse: 50W Power Line Protection: No Supplier Device Package: 2-X1SON (1x.60) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 8.5V (Typ) Capacitance at Frequency: 1pF at 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 800980-TPD1E1B04DPYR
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V (Maximum)
Voltage - Breakdown (Min): 6.4V (Typ)
Current - Peak Pulse (10/1000μs): 6.3A (8/20μs)
Power - Peak Pulse: 50W
Power Line Protection: No
Supplier Device Package: 2-X1SON (1x.60)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0402
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 8.5V (Typ)
Capacitance at Frequency: 1pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E1B04DPYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E1B04DPYR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E1B04DPYR
TVS DIODE 3.6VWM 8.5VC 2X1SON

TVS DIODE 3.6VWM 8.5VC 2X1SON

Supplier's Site
TVS Diodes TPD1E1B04DPYR
TVS DIODE 3.6VWM 8.5VC 2X1SON

TVS DIODE 3.6VWM 8.5VC 2X1SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD1E1B04DPYR 296-47364-6-ND 800980-TPD1E1B04DPYR TPD1E1B04DPYR TPD1E1B04DPYR
Product Name 3.6V 6.3V 50W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPD1E1B04DPYR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package 0402 (1006 Metric) 2-X1SON (1x.60) 0402 (1006 Metric)
Peak Pulse Power 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data