Littelfuse, Inc. Axial Leaded – 1500W > TP1.5KE series TP1.5KE43A

Description
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote
Description
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TP1.5KE43A is a unidirectional transient voltage suppression diode in a DO-201 axial package, rated for 1500 W peak pulse power at a 10/1000 μs waveform. It has a standoff voltage of 36.8 V, a breakdown voltage of 40.2-45.2 V at 1 mA, and clamps at 59.3 V under 25.6 A peak current. Operating junction temperature ranges from -55 °C to 175 °C. It is AEC-Q101 Rev D qualified, meets IEC 61000-4-2 ESD levels of 30 kV air and 30 kV contact, and IEC 61000-4-4 EFT protection. The device features a glass-passivated junction, RoHS-compliant matte tin plating, and V-0 flammability rating. Thermal resistance is 15 °C/W from junction to lead and 75 °C/W to ambient.

Datasheet Summary
Powered by GS/AI

The TP1.5KE43A is a unidirectional transient voltage suppression diode in a DO-201 axial package, rated for 1500 W peak pulse power at a 10/1000 μs waveform. It has a standoff voltage of 36.8 V, a breakdown voltage of 40.2-45.2 V at 1 mA, and clamps at 59.3 V under 25.6 A peak current. Operating junction temperature ranges from -55 °C to 175 °C. It is AEC-Q101 Rev D qualified, meets IEC 61000-4-2 ESD levels of 30 kV air and 30 kV contact, and IEC 61000-4-4 EFT protection. The device features a glass-passivated junction, RoHS-compliant matte tin plating, and V-0 flammability rating. Thermal resistance is 15 °C/W from junction to lead and 75 °C/W to ambient.

Suppliers

Company
Product
Description
Supplier Links
Axial Leaded – 1500W > TP1.5KE series - TP1.5KE43A - Littelfuse, Inc.
Rosemont, IL, United States
Axial Leaded – 1500W > TP1.5KE series
TP1.5KE43A
Axial Leaded – 1500W > TP1.5KE series TP1.5KE43A
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS - TVS - Diodes - TP1.5KE43A - 766142-TP1.5KE43A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TP1.5KE43A
766142-TP1.5KE43A
TVS - TVS - Diodes - TP1.5KE43A 766142-TP1.5KE43A
Manufacturer: Littelfuse Inc. Win Source Part Number: 766142-TP1.5KE43A Series: Automotive, AEC-Q101, TP1.5KE Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36.8V Current - Peak Pulse (10/1000μs): 25.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: TP1.5KE43A Categories: Circuit Protection Minimum Breakdown Voltage: 40.9V Manufacturer Package: DO-201 Maximum Clamping Voltage: 59.3V Alternative Parts (Cross-Reference): 1.5KE43A_B0_00001; 1.5KE43A_B0_10001; 1.5KE43A_R2_10001; Introduction Date: June 30, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 766142-TP1.5KE43A
Series: Automotive, AEC-Q101, TP1.5KE
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Current - Peak Pulse (10/1000μs): 25.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: TP1.5KE43A
Categories: Circuit Protection
Minimum Breakdown Voltage: 40.9V
Manufacturer Package: DO-201
Maximum Clamping Voltage: 59.3V
Alternative Parts (Cross-Reference): 1.5KE43A_B0_00001; 1.5KE43A_B0_10001; 1.5KE43A_R2_10001;
Introduction Date: June 30, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - F7615TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7615TR-ND
TVS Diodes F7615TR-ND
59.3V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201

59.3V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
1500W 36.8V TVS Protection Diode - 144-TP1.5KE43A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 36.8V TVS Protection Diode
144-TP1.5KE43A
1500W 36.8V TVS Protection Diode 144-TP1.5KE43A
Trans Voltage Suppressor Diode, 1500W, 36.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-201, Product overview: TP1.5KE43A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP1.5KE43A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 36.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-201, Product overview: TP1.5KE43A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP1.5KE43A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TP1.5KE43A
TVS Diodes / ESD Suppressors TP1.5KE43A
TVS Diodes / ESD Suppressors 43V 1.5kW UNI-DIR TP1.5KE AEC-Q101

TVS Diodes / ESD Suppressors 43V 1.5kW UNI-DIR TP1.5KE AEC-Q101

Buy Now Datasheet
TVS DIODE 36.8V 59.3V DO201 - 461-TP1.5KE43A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 36.8V 59.3V DO201
461-TP1.5KE43A
TVS DIODE 36.8V 59.3V DO201 461-TP1.5KE43A
TVS DIODE 36.8V 59.3V DO201

TVS DIODE 36.8V 59.3V DO201

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TP1.5KE43A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TP1.5KE43A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TP1.5KE43A
TVS DIODE 36.8VWM 59.3VC DO201

TVS DIODE 36.8VWM 59.3VC DO201

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TP1.5KE43A 766142-TP1.5KE43A F7615TR-ND 144-TP1.5KE43A TP1.5KE43A 461-TP1.5KE43A TP1.5KE43A
Product Name Axial Leaded – 1500W > TP1.5KE series TVS - TVS - Diodes - TP1.5KE43A TVS Diodes 1500W 36.8V TVS Protection Diode TVS Diodes / ESD Suppressors TVS DIODE 36.8V 59.3V DO201 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 59.3 volts 59.3 volts 59.3 volts 59.3 volts
VBR 40.9 to 45.2 volts 40.9 volts 40.9 volts 40.9 volts
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data