HDMI Transmitter 16-Pin TSSOP T/R Product overview: TPD13S523PWR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TSSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD13S523PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111144-TPD13S523PWR
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 13
Mounting: SMD (SMT)
Technology: Diode Array
Voltage - Clamping: 15V
Categories: Circuit Protection
Status: Active
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS DIODE 5.5VWM 15VC 16TSSOP
TVS DIODE 5.5VWM 15VC 16TSSOP
TVS DIODE 5.5VWM 15VC 16TSSOP
TVS DIODE 5.5VWM 15VC 16TSSOP
TVS DIODE 5.5VWM 15VC 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD13S523PWR | 1111144-TPD13S523PWR | 296-36784-1-ND | TPD13S523PWR | TPD13S523PWR |
| Product Name | TSSOP TVS Protection Diode | TVS - TVS - Mixed Technology - TPD13S523PWR | TVS Diodes | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | 16-TSSOP | "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | 16-TSSOP |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| VC | 15 volts | 15 volts | 15 volts | 15 volts |