Manufacturer: Texas Instruments
Win Source Part Number: 1111164-TPD4E001DPKR
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-USON (1.6x1.6)
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 11V
Power Dissipation - Pd: 100W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount 6-USON (1.6x1.6)
Clamp Ipp Tvs Diode Surface Mount 6-USON (1.6x1.6)
Clamp Ipp Tvs Diode Surface Mount 6-USON (1.6x1.6)
Low-capacitance 4-channel +/-15-k-V ESD protection array for high-speed data interfaces 6-USON -40 to 85 Product overview: TPD4E001DPKR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E001DPKR can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 6USON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1111164-TPD4E001DPKR | 296-30280-1-ND | 144-TPD4E001DPKR | TPD4E001DPKR | TPD4E001DPKR |
| Product Name | TVS - TVS - Diodes - TPD4E001DPKR | TVS Diodes | Quad TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 6-USON (1.6x1.6) | 6-UFDFN | Tape and Reel | 6-UFDFN | 6-USON (1.6x1.6) |
| VWM | 5.5 volts | ||||
| VBR | 11 volts | 11 volts | 11 volts | 11 volts | |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |