Texas Instruments High-Performance Analog TVS Protection Diode TPD1E01B04DPLT

Description
1-channel ESD protection diode for USB Type-C™ and Thunderbolt 3 2-X2SON -40 to 125 Product overview: TPD1E01B04DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-channel ESD protection diode for USB Type-C™ and Thunderbolt 3 2-X2SON -40 to 125 Product overview: TPD1E01B04DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-TPD1E01B04DPLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPD1E01B04DPLT
TVS Protection Diode 144-TPD1E01B04DPLT
1-channel ESD protection diode for USB Type-C™ and Thunderbolt 3 2-X2SON -40 to 125 Product overview: TPD1E01B04DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPLT can be used for catalog matching and distributor lookup.

1-channel ESD protection diode for USB Type-C™ and Thunderbolt 3 2-X2SON -40 to 125 Product overview: TPD1E01B04DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 2528747 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528747
TVS Diodes 2528747
ESD Diode TVS, TPD1E01B04DPLT

ESD Diode TVS, TPD1E01B04DPLT

Supplier's Site
TVS Diodes - 2528748 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528748
TVS Diodes 2528748
ESD Diode TVS, TPD1E01B04DPLT

ESD Diode TVS, TPD1E01B04DPLT

Supplier's Site
TVS Diodes - 2528748P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528748P
TVS Diodes 2528748P
ESD Diode TVS, TPD1E01B04DPLT

ESD Diode TVS, TPD1E01B04DPLT

Supplier's Site
TVS - TVS - Diodes - TPD1E01B04DPLT - 1111145-TPD1E01B04DPLT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E01B04DPLT
1111145-TPD1E01B04DPLT
TVS - TVS - Diodes - TPD1E01B04DPLT 1111145-TPD1E01B04DPLT
Manufacturer: Texas Instruments Win Source Part Number: 1111145-TPD1E01B04DP LT Packaging: Reel - TR Type: Zener Applications: HDMI Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.18pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X2SON (0.6x0.3) STAND-OFF Voltage (Vwm): 3.6V (Max) Minimum Breakdown Voltage: 6.4V (Typ) Max Clamping Voltage: 15V (Typ) Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 27W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 1111145-TPD1E01B04DPLT
Packaging: Reel - TR
Type: Zener
Applications: HDMI
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.18pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 2-X2SON (0.6x0.3)
STAND-OFF Voltage (Vwm): 3.6V (Max)
Minimum Breakdown Voltage: 6.4V (Typ)
Max Clamping Voltage: 15V (Typ)
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 27W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now Datasheet
TVS Diodes - 296-44484-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44484-2-ND
TVS Diodes 296-44484-2-ND
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-44484-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44484-6-ND
TVS Diodes 296-44484-6-ND
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-44484-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44484-1-ND
TVS Diodes 296-44484-1-ND
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS DIODE 3.6V 15V 2X2SON - 815-TPD1E01B04DPLT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3.6V 15V 2X2SON
815-TPD1E01B04DPLT
TVS DIODE 3.6V 15V 2X2SON 815-TPD1E01B04DPLT
TVS DIODE 3.6V 15V 2X2SON

TVS DIODE 3.6V 15V 2X2SON

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPD1E01B04DPLT
TVS Diodes / ESD Suppressors TPD1E01B04DPLT
TVS Diodes / ESD Suppressors 1-channel ESD protection diode for USB Type-C and Thunderbolt 3 2-X2SON -40 to 125

TVS Diodes / ESD Suppressors 1-channel ESD protection diode for USB Type-C and Thunderbolt 3 2-X2SON -40 to 125

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E01B04DPLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E01B04DPLT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E01B04DPLT
TVS DIODE 3.6VWM 15VC 2X2SON

TVS DIODE 3.6VWM 15VC 2X2SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD1E01B04DPLT 2528747 1111145-TPD1E01B04DPLT 296-44484-2-ND 815-TPD1E01B04DPLT TPD1E01B04DPLT TPD1E01B04DPLT
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPD1E01B04DPLT TVS Diodes TVS DIODE 3.6V 15V 2X2SON TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Direction Bidirectional
Package X2SON 2-X2SON (0.6x0.3) 0201 (0603 Metric) 0201 (0603 Metric) X2SON-2 2-X2SON (0.6x0.3)
Unlock Full Specs
to access all available technical data