ESD Suppressor Diode TVS Bi-Dir 5V 2-Pin X2SON T/R Product overview: TPD1E6B06DPLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E6B06DPLR can be used for catalog matching and distributor lookup.
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
TVS DIODE 5VWM 14VC 2X2SON
TVS DIODE 5VWM 14VC 2X2SON
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2528760 | 144-TPD1E6B06DPLR | 296-34891-6-ND | TPD1E6B06DPLR | TPD1E6B06DPLR |
| Product Name | TVS Diodes | 5V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | X2SON | X2SON | 0201 (0603 Metric) | 0201 (0603 Metric) | 2-X2SON (0.6x0.3) |
| Pin Count | 2 | ||||
| Configuration | Single | Single |