Texas Instruments Standard Linear and Logic TVS Diodes TPD2E009DBZR

Description
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-24657-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24657-6-ND
TVS Diodes 296-24657-6-ND
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 296-24657-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24657-2-ND
TVS Diodes 296-24657-2-ND
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 296-24657-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24657-1-ND
TVS Diodes 296-24657-1-ND
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
0.9pF 8V SOT-23 TVS Protection Diode - 144-TPD2E009DBZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9pF 8V SOT-23 TVS Protection Diode
144-TPD2E009DBZR
0.9pF 8V SOT-23 TVS Protection Diode 144-TPD2E009DBZR
2-Ch TVS Diode Array, 0.9pF, 8V Clamp, SOT-23, LVDS/PCIe/SATA Product overview: TPD2E009DBZR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.9pF, 8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.9pF, 8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E009DBZR can be used for catalog matching and distributor lookup.

2-Ch TVS Diode Array, 0.9pF, 8V Clamp, SOT-23, LVDS/PCIe/SATA Product overview: TPD2E009DBZR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.9pF, 8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.9pF, 8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E009DBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 5.5V 8V SOT23-3 - 815-TPD2E009DBZR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5.5V 8V SOT23-3
815-TPD2E009DBZR
TVS DIODE 5.5V 8V SOT23-3 815-TPD2E009DBZR
TVS DIODE 5.5V 8V SOT23-3

TVS DIODE 5.5V 8V SOT23-3

Supplier's Site
TVS Diodes TPD2E009DBZR
TVS DIODE 5.5VWM 8VC SOT23-3

TVS DIODE 5.5VWM 8VC SOT23-3

Supplier's Site Datasheet
2Ch Esd Protect, Hi Speed Interface; Clamping Voltage Vc Max Texas Instruments - 29AH1549 - Newark, An Avnet Company
Chicago, IL, United States
2Ch Esd Protect, Hi Speed Interface; Clamping Voltage Vc Max Texas Instruments
29AH1549
2Ch Esd Protect, Hi Speed Interface; Clamping Voltage Vc Max Texas Instruments 29AH1549
2CH ESD PROTECT, HI SPEED INTERFACE; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5.5V; Power Dissipation Pd:45W; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

2CH ESD PROTECT, HI SPEED INTERFACE; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5.5V; Power Dissipation Pd:45W; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD2E009DBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD2E009DBZR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD2E009DBZR
TVS DIODE 5.5VWM 8VC SOT23-3

TVS DIODE 5.5VWM 8VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 296-24657-6-ND 144-TPD2E009DBZR 815-TPD2E009DBZR TPD2E009DBZR 29AH1549 TPD2E009DBZR
Product Name TVS Diodes 0.9pF 8V SOT-23 TVS Protection Diode TVS DIODE 5.5V 8V SOT23-3 TVS Diodes 2Ch Esd Protect, Hi Speed Interface; Clamping Voltage Vc Max Texas Instruments Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 45 watts 45 watts 45 watts 45 watts 45 watts
VC 8 volts 8 volts 8 volts 8 volts
VBR 7 volts 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data