Texas Instruments High-Performance Analog TVS - TVS - Diodes - TPD1E04U04DPLT TPD1E04U04DPLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111147-TPD1E04U04DP LT Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X2SON (0.6x0.3) STAND-OFF Voltage (Vwm): 3.6V (Max) Minimum Breakdown Voltage: 4.5V Max Clamping Voltage: 8.9V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 16W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111147-TPD1E04U04DP LT Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X2SON (0.6x0.3) STAND-OFF Voltage (Vwm): 3.6V (Max) Minimum Breakdown Voltage: 4.5V Max Clamping Voltage: 8.9V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 16W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPD1E04U04DPLT - 1111147-TPD1E04U04DPLT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E04U04DPLT
1111147-TPD1E04U04DPLT
TVS - TVS - Diodes - TPD1E04U04DPLT 1111147-TPD1E04U04DPLT
Manufacturer: Texas Instruments Win Source Part Number: 1111147-TPD1E04U04DP LT Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X2SON (0.6x0.3) STAND-OFF Voltage (Vwm): 3.6V (Max) Minimum Breakdown Voltage: 4.5V Max Clamping Voltage: 8.9V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 16W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111147-TPD1E04U04DPLT
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 1
Power Line Protection: Yes
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 2-X2SON (0.6x0.3)
STAND-OFF Voltage (Vwm): 3.6V (Max)
Minimum Breakdown Voltage: 4.5V
Max Clamping Voltage: 8.9V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 16W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 296-44803-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44803-6-ND
TVS Diodes 296-44803-6-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-44803-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44803-2-ND
TVS Diodes 296-44803-2-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-44803-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44803-1-ND
TVS Diodes 296-44803-1-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
3.6V 4.5V 16W TVS Protection Diode - 144-TPD1E04U04DPLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 4.5V 16W TVS Protection Diode
144-TPD1E04U04DPLT
3.6V 4.5V 16W TVS Protection Diode 144-TPD1E04U04DPLT
1-Ch TVS Diode, 3.6V Rev Voltage, 4.5V Breakdown, 16W Peak Power Product overview: TPD1E04U04DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 4.5V, 16W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 4.5V, 16W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E04U04DPLT can be used for catalog matching and distributor lookup.

1-Ch TVS Diode, 3.6V Rev Voltage, 4.5V Breakdown, 16W Peak Power Product overview: TPD1E04U04DPLT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 4.5V, 16W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 4.5V, 16W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E04U04DPLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes TPD1E04U04DPLT
TVS DIODE 3.6VWM 8.9VC 2X2SON

TVS DIODE 3.6VWM 8.9VC 2X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPD1E04U04DPLT
TVS Diodes / ESD Suppressors TPD1E04U04DPLT
TVS Diodes / ESD Suppressors 1-Channel ESD Protection Diode

TVS Diodes / ESD Suppressors 1-Channel ESD Protection Diode

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E04U04DPLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E04U04DPLT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E04U04DPLT
TVS DIODE 3.6VWM 8.9VC 2X2SON

TVS DIODE 3.6VWM 8.9VC 2X2SON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1111147-TPD1E04U04DPLT 296-44803-6-ND 144-TPD1E04U04DPLT TPD1E04U04DPLT TPD1E04U04DPLT TPD1E04U04DPLT
Product Name TVS - TVS - Diodes - TPD1E04U04DPLT TVS Diodes 3.6V 4.5V 16W TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 2-X2SON (0.6x0.3) 0201 (0603 Metric) 0201 (0603 Metric) X2SON-2 2-X2SON (0.6x0.3)
VWM 3.6 volts
IPPM 2.5 amps
VC 8.9 volts 8.9 volts 8.9 volts 8.9 volts
VBR 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data