The TP5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 160VWM 259VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP5.0SMDJ160A | 18-TP5.0SMDJ160ATR-ND |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB | TVS Diodes |
| VC | 335 volts | 259 volts |
| VBR | 145 to 19.3 volts | 178 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |