Texas Instruments High-Performance Analog Automotive 12pF TVS Protection Diode TPD1E10B06QDPYRQ1

Description
Automotive 1-channel ESD in 0402 package with 12pF capacitance and 6-V breakdown 2-X1SON -40 to 125 Product overview: TPD1E10B06QDPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06QDPYRQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 1-channel ESD in 0402 package with 12pF capacitance and 6-V breakdown 2-X1SON -40 to 125 Product overview: TPD1E10B06QDPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06QDPYRQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 12pF TVS Protection Diode - 144-TPD1E10B06QDPYRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12pF TVS Protection Diode
144-TPD1E10B06QDPYRQ1
Automotive 12pF TVS Protection Diode 144-TPD1E10B06QDPYRQ1
Automotive 1-channel ESD in 0402 package with 12pF capacitance and 6-V breakdown 2-X1SON -40 to 125 Product overview: TPD1E10B06QDPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06QDPYRQ 1 can be used for catalog matching and distributor lookup.

Automotive 1-channel ESD in 0402 package with 12pF capacitance and 6-V breakdown 2-X1SON -40 to 125 Product overview: TPD1E10B06QDPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06QDPYRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPD1E10B06QDPYRQ1 - 850521-TPD1E10B06QDPYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E10B06QDPYRQ1
850521-TPD1E10B06QDPYRQ1
TVS - TVS - Diodes - TPD1E10B06QDPYRQ1 850521-TPD1E10B06QDPYRQ1
Manufacturer: Texas Instruments Win Source Part Number: 850521-TPD1E10B06QDP YRQ1 Series: Automotive, AEC-Q101 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: TPD1E10B06 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-TPD1E10B06QDPYRQ 1CT, 296-45327-6-ND, -296-45327-1-ND, 296-TPD1E10B06QDPYRQ 1TR, 296-TPD1E10B06QDPYRQ 1DKR, 296-45327-6, 296-45327-1, 296-45327-1-ND, 296-45327-2, 296-45327-2-ND

Manufacturer: Texas Instruments
Win Source Part Number: 850521-TPD1E10B06QDPYRQ1
Series: Automotive, AEC-Q101
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: TPD1E10B06
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-TPD1E10B06QDPYRQ1CT, 296-45327-6-ND, -296-45327-1-ND, 296-TPD1E10B06QDPYRQ1TR, 296-TPD1E10B06QDPYRQ1DKR, 296-45327-6, 296-45327-1, 296-45327-1-ND, 296-45327-2, 296-45327-2-ND

Buy Now Datasheet
TVS Diodes - 296-TPD1E10B06QDPYRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-TPD1E10B06QDPYRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-TPD1E10B06QDPYRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E10B06QDPYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E10B06QDPYRQ1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E10B06QDPYRQ1
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD1E10B06QDPYRQ1 850521-TPD1E10B06QDPYRQ1 296-TPD1E10B06QDPYRQ1DKR-ND TPD1E10B06QDPYRQ1 TPD1E10B06QDPYRQ1
Product Name Automotive 12pF TVS Protection Diode TVS - TVS - Diodes - TPD1E10B06QDPYRQ1 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package 0402 (1006 Metric) 0402 (1006 Metric) 2-X1SON (1x.60)
Peak Pulse Power 90 watts 90 watts 90 watts
Unlock Full Specs
to access all available technical data