8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-3
2-Ch ESD/Surge Prot, 6Gbps, USB 3.0, 0.8pF, SOT Product overview: TPD2EUSB30ADRTR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 0.8pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2EUSB30ADRTR can be used for catalog matching and distributor lookup.
TVS DIODE 3.6VWM 8VC SOT9X3
1A 45W 8V 4.5V Unidirectional 3.6V SOT(9x3) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3.6VWM 8VC SOT9X3
DIODE, ESD, DUAL, USB3.0, SOT-3; Clamping Voltage Vc Max:8V; Diode Case Style:SOT; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
DIODE, ESD, DUAL, USB3.0, SOT-3; Clamping Voltage Vc Max:8V; Diode Case Style:SOT; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 296-28153-1-ND | 144-TPD2EUSB30ADRTR | TPD2EUSB30ADRTR | TPD2EUSB30ADRTR | TPD2EUSB30ADRTR | 33AH5142 |
| Product Name | TVS Diodes | 0.8pF TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd, Dual, Usb3.0, Sot-3; Clamping Voltage Vc Max Texas Instruments |
| Configuration | Single | Single | ||||
| Package | SOT23; 3-SMD, SOT-23-3 Variant | Tape and Reel | SOT23; 3-SMD, SOT-23-3 Variant | SOT-3 | ||
| Peak Pulse Power | 45 watts | 45 watts | 45 watts | 45 watts | 45 watts | |
| VC | 8 volts | 8 volts | 8 volts | 8 volts | ||
| VBR | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts |