Texas Instruments Standard Linear and Logic 12pF 5.5V 30kV TVS Protection Diode TPD1E10B06DPYR

Description
12pF TVS Diode, ±5.5V, ±30kV ESD, 0402 Package Product overview: TPD1E10B06DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12pF, 5.5V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12pF, 5.5V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DPYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12pF TVS Diode, ±5.5V, ±30kV ESD, 0402 Package Product overview: TPD1E10B06DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12pF, 5.5V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12pF, 5.5V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DPYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12pF 5.5V 30kV TVS Protection Diode - 144-TPD1E10B06DPYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12pF 5.5V 30kV TVS Protection Diode
144-TPD1E10B06DPYR
12pF 5.5V 30kV TVS Protection Diode 144-TPD1E10B06DPYR
12pF TVS Diode, ±5.5V, ±30kV ESD, 0402 Package Product overview: TPD1E10B06DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12pF, 5.5V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12pF, 5.5V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DPYR can be used for catalog matching and distributor lookup.

12pF TVS Diode, ±5.5V, ±30kV ESD, 0402 Package Product overview: TPD1E10B06DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12pF, 5.5V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12pF, 5.5V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DPYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 296-30406-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-30406-6-ND
TVS Diodes 296-30406-6-ND
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-30406-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-30406-2-ND
TVS Diodes 296-30406-2-ND
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-30406-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-30406-1-ND
TVS Diodes 296-30406-1-ND
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E10B06DPYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E10B06DPYR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E10B06DPYR
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD1E10B06DPYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD1E10B06DPYR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD1E10B06DPYR
90W 14V 6V 5.5V@Max X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

90W 14V 6V 5.5V@Max X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPD1E10B06DPYR
TVS Diodes / ESD Suppressors TPD1E10B06DPYR
TVS Diodes / ESD Suppressors Sgl Channel ESD

TVS Diodes / ESD Suppressors Sgl Channel ESD

Buy Now Datasheet
TVS Diodes TPD1E10B06DPYR
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site Datasheet
Esd Protection Diode, 5.5V, Son-2; Clamping Voltage Vc Max Texas Instruments - 28AH5677 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5.5V, Son-2; Clamping Voltage Vc Max Texas Instruments
28AH5677
Esd Protection Diode, 5.5V, Son-2; Clamping Voltage Vc Max Texas Instruments 28AH5677
ESD PROTECTION DIODE, 5.5V, SON-2; Clamping Voltage Vc Max:14V; Diode Case Style:SON; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:TPD1E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 5.5V, SON-2; Clamping Voltage Vc Max:14V; Diode Case Style:SON; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:TPD1E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 12Pf, Xson; Clamping Voltage Vc Max Texas Instruments - 33AH5140 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 12Pf, Xson; Clamping Voltage Vc Max Texas Instruments
33AH5140
Diode, Esd Protection, 12Pf, Xson; Clamping Voltage Vc Max Texas Instruments 33AH5140
DIODE, ESD PROTECTION, 12PF, XSON; Clamping Voltage Vc Max:14V; Diode Case Style:SON; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:TPD1E Series; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes

DIODE, ESD PROTECTION, 12PF, XSON; Clamping Voltage Vc Max:14V; Diode Case Style:SON; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:TPD1E Series; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-TPD1E10B06DPYR 296-30406-6-ND TPD1E10B06DPYR TPD1E10B06DPYR TPD1E10B06DPYR TPD1E10B06DPYR 28AH5677
Product Name 12pF 5.5V 30kV TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors TVS Diodes Esd Protection Diode, 5.5V, Son-2; Clamping Voltage Vc Max Texas Instruments
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel 0402 (1006 Metric) 2-X1SON (1x.60) X2SON-2 0402 (1006 Metric)
Peak Pulse Power 90 watts 90 watts 90 watts 90 watts 90 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data