The TP6KE13CA is a bi-directional TVS diode in the TP6KE series, designed to protect sensitive electronic equipment from voltage transients such as lightning and ESD events. It is housed in a DO-15 (DO-204AC) axial package and is AEC-Q101 qualified. The device has a peak pulse power dissipation of 600 W at a 10/1000 μs waveform, a breakdown voltage range of 12.40 V to 13.70 V, and a maximum clamping voltage of 18.2 V at a peak pulse current of 33.5 A. It operates within a junction and storage temperature range of -55°C to 175°C, with a thermal resistance from junction to lead of 20 °C/W. The diode meets IEC 61000-4-2 (30 kV air, 30 kV contact) and IEC 61000-4-4 standards, and is RoHS compliant with a 94V-0 flammability rating. The part is lead-free and halogen-free.
TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards
Trans Voltage Suppressor Diode, 600W, 11.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-204AC, DO-15, 2 PIN Product overview: TP6KE13CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 11.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 11.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP6KE13CA can be used for catalog matching and distributor lookup.
18.2V Clamp 33.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.2V Clamp 33.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 11.1VWM 18.2VC DO204AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP6KE13CA | 144-TP6KE13CA | F6838CT-ND | TP6KE13CA |
| Product Name | TP6KE Series | 600W 11.1V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 18.2 volts | 18.2 volts | 18.2 volts | |
| VBR | 12.4 to 13.7 volts | 12.4 volts | 12.4 volts | |
| Configuration | Single | Single |