Vishay Intertechnology, Inc. TVS Protection Diode TPC39AHM3/86A

Description
TVS DIODE 33.3VWM 53.9VC TO277A Product overview: TPC39AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC39AHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 33.3VWM 53.9VC TO277A Product overview: TPC39AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC39AHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-TPC39AHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPC39AHM3/86A
TVS Protection Diode 144-TPC39AHM3/86A
TVS DIODE 33.3VWM 53.9VC TO277A Product overview: TPC39AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC39AHM3/86A can be used for catalog matching and distributor lookup.

TVS DIODE 33.3VWM 53.9VC TO277A Product overview: TPC39AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC39AHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - TPC39AHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1380112-TPC39AHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1380112-TPC39AHM3/86A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1380112-TPC39AHM3/86A
Win Source Part Number: 1380112-TPC39AHM3/86 A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 185°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, PAR®, eSMP® Product Status: Obsolete Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Base Product Number: TPC39 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 33.3V Voltage - Breakdown (Min): 37.1V Voltage - Clamping (Max) @ Ipp: 53.9V Current - Peak Pulse (10/1000µs): 27.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1380112-TPC39AHM3/86A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 185°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, PAR®, eSMP®
Product Status: Obsolete
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Base Product Number: TPC39
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 53.9V
Current - Peak Pulse (10/1000µs): 27.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPC39AHM3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPC39AHM3/86A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPC39AHM3/86A
TVS DIODE 33.3VWM 53.9VC TO277A

TVS DIODE 33.3VWM 53.9VC TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPC39AHM3/86A TPC39AHM3/86A-ND 1380112-TPC39AHM3/86A TPC39AHM3/86A
Product Name TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277A (SMPC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data