Texas Instruments Standard Linear and Logic TVS Diodes TPD1E05U06DPYT

Description
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Request a Quote Datasheet
Description
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-39342-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39342-6-ND
TVS Diodes 296-39342-6-ND
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-39342-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39342-2-ND
TVS Diodes 296-39342-2-ND
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-39342-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39342-1-ND
TVS Diodes 296-39342-1-ND
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS - TVS - Diodes - TPD1E05U06DPYT - 1271954-TPD1E05U06DPYT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E05U06DPYT
1271954-TPD1E05U06DPYT
TVS - TVS - Diodes - TPD1E05U06DPYT 1271954-TPD1E05U06DPYT
Manufacturer: Texas Instruments Win Source Part Number: 1271954-TPD1E05U06DP YT Packaging: Reel - TR Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 125°C (TA) Package: 2-XDFN Applications: HDMI Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 40W Power Line Protection: Yes Family Name: TPD1E05U06 Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Homepage: www.ti.com Manufacturer Package: 2-X1SON (1x.60) Maximum Clamping Voltage: 14V Alternative Parts (Cross-Reference): PESD1USB3SZ; DF2S5.1FS; CM1213A-01SO; Introduction Date: December 28, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1271954-TPD1E05U06DPYT
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 2-XDFN
Applications: HDMI
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power - Peak Pulse: 40W
Power Line Protection: Yes
Family Name: TPD1E05U06
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 2-X1SON (1x.60)
Maximum Clamping Voltage: 14V
Alternative Parts (Cross-Reference): PESD1USB3SZ; DF2S5.1FS; CM1213A-01SO;
Introduction Date: December 28, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Low-Power 0.42pF 5.5V 40W TVS Protection Diode - 144-TPD1E05U06DPYT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 0.42pF 5.5V 40W TVS Protection Diode
144-TPD1E05U06DPYT
Low-Power 0.42pF 5.5V 40W TVS Protection Diode 144-TPD1E05U06DPYT
Ultra-Low Cap TVS Diode, 0.42pF, 1-Ch, 5.5V, 40W, 0402 Product overview: TPD1E05U06DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TVS, 0.42pF, 5.5V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS, 0.42pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E05U06DPYT can be used for catalog matching and distributor lookup.

Ultra-Low Cap TVS Diode, 0.42pF, 1-Ch, 5.5V, 40W, 0402 Product overview: TPD1E05U06DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TVS, 0.42pF, 5.5V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS, 0.42pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E05U06DPYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8255315 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8255315
TVS Diodes 8255315
ESD Protection for Super-Speed X2SON2

ESD Protection for Super-Speed X2SON2

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E05U06DPYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E05U06DPYT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E05U06DPYT
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site
TVS Diodes TPD1E05U06DPYT
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-39342-6-ND 1271954-TPD1E05U06DPYT 144-TPD1E05U06DPYT 8255315 TPD1E05U06DPYT TPD1E05U06DPYT
Product Name TVS Diodes TVS - TVS - Diodes - TPD1E05U06DPYT Low-Power 0.42pF 5.5V 40W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single
Package 0402 (1006 Metric) Tape and Reel X2son 2-X1SON (1x.60) 0402 (1006 Metric)
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 6.5 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data