Win Source Part Number: 958670-TPD1E0B04DPYR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V
Voltage - Breakdown (Min): 6.7V (Typ)
Voltage - Clamping (Max) @ Ipp: 19V
Power - Peak Pulse: 15W
Power Line Protection: No
Capacitance @ Frequency: 0.15pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1.7A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X1SON (1x.60)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-47864-6,TPD1E0B0
Base Product Number: TPD1E0B04
1-channel ESD protection diode for USB Type-C™ and antenna protection 2-X1SON -40 to 125 Product overview: TPD1E0B04DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E0B04DPYR can be used for catalog matching and distributor lookup.
19V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
19V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
19V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
1.7A@(8/20us) 19V 15W 6.7V 3.6V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3.6VWM 19VC 2X1SON
TVS DIODE 3.6VWM 19VC 2X1SON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 958670-TPD1E0B04DPYR | 144-TPD1E0B04DPYR | 296-47864-2-ND | TPD1E0B04DPYR | TPD1E0B04DPYR | TPD1E0B04DPYR |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | 2-X1SON (1x.60) | 0402 (1006 Metric) | ||
| Peak Pulse Power | 15 watts | 15 watts | 15 watts | 15 watts | 15 watts | |
| VC | 19 volts | 19 volts | 19 volts | 19 volts | 19 volts | |
| VBR | 6.7 volts | 6.7 volts | 6.7 volts | 6.7 volts | 6.7 volts | |
| CT | 0.1500 pF |