18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 11.1VWM 18.2VC TO277A
TVS Diodes / ESD Suppressors 1500W 12.4-13.7Vbr AEC-Q101 Qualified
TVS DIODE, AEC-Q101, 1.5KW, 11.1V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC13CAHM3/HGITR-ND | TPC13CAHM3/H | TPC13CAHM3/H | 81Y8795 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, 1.5Kw, 11.1V, To277A; Product Range Vishay |
| Configuration | Single | |||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | TO-277A-3 | TO-277A |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 18.2 volts | 18.2 volts | ||
| VBR | 12.4 volts | 12.4 volts |