TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards
33.2V Clamp 18.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.2V Clamp 18.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Trans Voltage Suppressor Diode, 600W, 20.5V V(RWM), Bidirectional, 1 Element, Silicon, DO-204AC, DO-15, 2 PIN Product overview: TP6KE24CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 20.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 20.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP6KE24CA can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 20.5V, DO-15; Product Range:TP6KE Series; TVS Polarity:Bidirection
TVS DIODE 20.5VWM 33.2VC DO204AC
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP6KE24CA | F6850CT-ND | 144-TP6KE24CA | 27AK1642 | TP6KE24CA |
| Product Name | TP6KE Series | TVS Diodes | 600W 20.5V TVS Protection Diode | Tvs Diode, Bidir, 20.5V, Do-15; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 33.2 volts | 33.2 volts | 33.2 volts | ||
| VBR | 22.8 to 25.2 volts | 22.8 volts | 22.8 volts | 22.8 volts | |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC (DO-15) |