4-Ch TVS Diode, 1.5pF, 5.5V, ±8kV ESD, SOT-23 Product overview: TPD4E001DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 5.5V, 8kV, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 5.5V, 8kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E001DBVR can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
100W 11V 5.5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5.5VWM SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD4E001DBVR | 296-28203-2-ND | TPD4E001DBVR | TPD4E001DBVR | TPD4E001DBVR |
| Product Name | 1.5pF 5.5V 8kV SOT-23 TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT23; SOT-23-6 | SOT23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | 100 watts |